OKW Enclosures, Inc. Hand Held Enclosures A9076109

Description
Enclosure 58x39.5mm
Request a Quote
Description
Enclosure 58x39.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 2832104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
2832104
Hand Held Enclosures 2832104
Enclosure 58x39.5mm

Enclosure 58x39.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2832104
Product Name Hand Held Enclosures
Length 7.87 inch (200 mm)
Depth 1.56 inch (39.5 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832131 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBHBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers