Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family
Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers |
Product Number | BU7291SG | BU7291SG |
Product Name | High Speed Input-Output Full Swing Operational Amplifier | High Speed Input-Output Full Swing Operational Amplifier |
Standards | RoHS | RoHS |
Closed-Loop Gain (AVCL) | 105 V/V | 95 V/V |
Supply Voltage (VS) | 2.4 to 5.5 volts | 1.8 to 5.5 volts |
Source Current (IS) | 0.4700 milliamps | 7.00E-4 milliamps |
VOS | 9 millivolts | 8.5 millivolts |