[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCT series) are featured with large capacitance and low profile.
ROHM Semiconductor GmbH | |
---|---|
Product Category | Capacitors |
Product Number | TCTU0J475M8R-02 |
Product Name | Chip Tantalum Capacitors (Bottom Surface Electrode Type) |
Configuration / Form Factor | Chip Capacitor |
Applications | General Purpose |
RoHS Compliant | Yes |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum |