[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.
1.5μF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.6Ohm
CAP TANT 1.5UF 20% 16V 1206
ROHM Semiconductor GmbH | Utmel Electronic Limited | Lingto Electronic Limited | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | TCA1C155M8R | 687-TCA1C155M8R | TCA1C155M8R |
Product Name | Tantalum Capacitors (Standard) | 1.5μF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.6Ohm | Tantalum Capacitors |
Configuration / Form Factor | Chip Capacitor | ||
Applications | General Purpose | ||
RoHS Compliant | Yes | Yes | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
Electrolytic Capacitors | Tantalum | Tantalum |