ROHM Semiconductor USA, LLC LEDs SML-010MTT86

Description
Chip LED with reflector
Request a Quote Datasheet
Description
Chip LED with reflector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2182264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LEDs - 2182264 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-010MTT86 LED

ROHM SML-010MTT86 LED

Supplier's Site
LEDs - 2182263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LED Indication - Discrete - 846-SML-010MTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010MTT86DKR-ND
LED Indication - Discrete 846-SML-010MTT86DKR-ND
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010MTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010MTT86TR-ND
LED Indication - Discrete 846-SML-010MTT86TR-ND
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010MTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010MTT86CT-ND
LED Indication - Discrete 846-SML-010MTT86CT-ND
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-010MTT86
029363-SML-010MTT86
LED Indication - Discrete - SML-010MTT86 029363-SML-010MTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029363-SML-010MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 1.50mm Family Name: SML-010MT Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Alternative Parts (Cross-Reference): KA-3020SGC; 7016X5; 12-21SYGC/S530-E2/TR 8; 120075; Introduction Date: September 27, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029363-SML-010MTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 1.50mm
Family Name: SML-010MT
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Alternative Parts (Cross-Reference): KA-3020SGC; 7016X5; 12-21SYGC/S530-E2/TR8; 120075;
Introduction Date: September 27, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-010MTT86
Standard LEDs - SMD SML-010MTT86
Standard LEDs - SMD GREEN LENS SMD 3X2mm

Standard LEDs - SMD GREEN LENS SMD 3X2mm

Buy Now Datasheet
Led, Yellow Green, 25Mcd, 570Nm Rohs Compliant Rohm - 70AH6560 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 25Mcd, 570Nm Rohs Compliant Rohm
70AH6560
Led, Yellow Green, 25Mcd, 570Nm Rohs Compliant Rohm 70AH6560
LED, YELLOW GREEN, 25MCD, 570NM ROHS COMPLIANT: YES

LED, YELLOW GREEN, 25MCD, 570NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
LED GREEN CLEAR 3020 SMD - 687-SML-010MTT86 - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR 3020 SMD
687-SML-010MTT86
LED GREEN CLEAR 3020 SMD 687-SML-010MTT86
LED GREEN CLEAR 3020 SMD

LED GREEN CLEAR 3020 SMD

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-010MTT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-010MTT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-010MTT86
20mA 25mcd 无色透明透镜 -35°C~+85°C Green-yellow 70mW 2.2V SMD,2x3mm Light Emitting Diodes (LED) ROHS

20mA 25mcd 无色透明透镜 -35°C~+85°C Green-yellow 70mW 2.2V SMD,2x3mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2182264P 2182264 846-SML-010MTT86DKR-ND 029363-SML-010MTT86 SML-010MTT86 70AH6560 687-SML-010MTT86 SML-010MTT86
Product Name LEDs LEDs LED Indication - Discrete LED Indication - Discrete - SML-010MTT86 Standard LEDs - SMD Led, Yellow Green, 25Mcd, 570Nm Rohs Compliant Rohm LED GREEN CLEAR 3020 SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 volts 2.2 volts
LED Type Yellow; Green; Yellow-green Green Green; Green Green; Green Yellow; Green; Green-yellow
LED Package: 1208 (3020 Metric) 3.00mm Lx2.00mm W
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Luminous Intensity 25 milliCandela 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLR-56VRT32CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1450-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details