ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-342VRT32

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-342VRT32TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-342VRT32TB-ND
LED Indication - Discrete 846-SLR-342VRT32TB-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342VRT32
Standard LEDs - Through Hole SLR-342VRT32
Standard LEDs - Through Hole RED RED DIFF LENS 2.5mm PITCH

Standard LEDs - Through Hole RED RED DIFF LENS 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-342VRT32TB-ND SLR-342VRT32
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-CSL1102WBDW1TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 1000 milliCandela
View Details
2 suppliers
LED Indication - Discrete - 1497-1029-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details