ROHM Semiconductor USA, LLC LED Indication - Discrete - SLA580BBT3F SLA580BBT3F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 933984-SLA580BBT3F Features: Blue - LED Indication - Discrete 3.5V Radial Package: Radial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: SLA-580 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1200, SLA580BBT3FXL, SLA580BBT3FXM, SLA580BBT3FXN, SLA580BBT3FXP, SLA580BBT3FXQ
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 933984-SLA580BBT3F Features: Blue - LED Indication - Discrete 3.5V Radial Package: Radial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: SLA-580 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1200, SLA580BBT3FXL, SLA580BBT3FXM, SLA580BBT3FXN, SLA580BBT3FXP, SLA580BBT3FXQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLA580BBT3F
933984-SLA580BBT3F
LED Indication - Discrete - SLA580BBT3F 933984-SLA580BBT3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 933984-SLA580BBT3F Features: Blue - LED Indication - Discrete 3.5V Radial Package: Radial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: SLA-580 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1200, SLA580BBT3FXL, SLA580BBT3FXM, SLA580BBT3FXN, SLA580BBT3FXP, SLA580BBT3FXQ

Manufacturer: Rohm Semiconductor
Win Source Part Number: 933984-SLA580BBT3F
Features: Blue - LED Indication - Discrete 3.5V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: SLA-580
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1200, SLA580BBT3FXL, SLA580BBT3FXM, SLA580BBT3FXN, SLA580BBT3FXP, SLA580BBT3FXQ

Buy Now Datasheet
LED Indication - Discrete - 846-SLA580BBT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA580BBT3F-ND
LED Indication - Discrete 846-SLA580BBT3F-ND
Blue LED Indication - Discrete 3.5V Radial

Blue LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 933984-SLA580BBT3F 846-SLA580BBT3F-ND
Product Name LED Indication - Discrete - SLA580BBT3F LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
Forward Voltage 2.2 volts
View Details
2 suppliers
LED Indication - Discrete - 1497-XZM2CRK55W-2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details