ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SLA560WBC7T2

Description
Win Source Part Number: 1241692-SLA560WBC7T2 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 7.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLA560WBC7T2XM,SLA56 0WBC7T2XL,SLA560WBC7 T2XO,SLA560WBC7T2XN, SLA560WBC7T2XP,511-1 628 Base Product Number: SLA560
Request a Quote Datasheet
Description
Win Source Part Number: 1241692-SLA560WBC7T2 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 7.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLA560WBC7T2XM,SLA56 0WBC7T2XL,SLA560WBC7 T2XO,SLA560WBC7T2XN, SLA560WBC7T2XP,511-1 628 Base Product Number: SLA560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241692-SLA560WBC7T2
Optoelectronics - LED Indication - Discrete 1241692-SLA560WBC7T2
Win Source Part Number: 1241692-SLA560WBC7T2 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 7.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLA560WBC7T2XM,SLA56 0WBC7T2XL,SLA560WBC7 T2XO,SLA560WBC7T2XN, SLA560WBC7T2XP,511-1 628 Base Product Number: SLA560

Win Source Part Number: 1241692-SLA560WBC7T2
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1000mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 7.70mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLA560WBC7T2XM,SLA560WBC7T2XL,SLA560WBC7T2XO,SLA560WBC7T2XN,SLA560WBC7T2XP,511-1628
Base Product Number: SLA560

Buy Now Datasheet
LED Indication - Discrete - 846-SLA560WBC7T2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA560WBC7T2-ND
LED Indication - Discrete 846-SLA560WBC7T2-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA560WBC7T2
Standard LEDs - Through Hole SLA560WBC7T2
Standard LEDs - Through Hole 105mW 3.2V 1000mcd White 40 degree

Standard LEDs - Through Hole 105mW 3.2V 1000mcd White 40 degree

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241692-SLA560WBC7T2 846-SLA560WBC7T2-ND SLA560WBC7T2
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Type White; White White
Viewing Angle 40 degrees 40 degrees
Forward Voltage 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-560DT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
LED Indication - Discrete - XLUG61D-A-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details