High Power Low Ohmic Chip Resistor
High Power Low Ohmic Chip Resistor
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | LTR18EZPJU | LTR18EZPJU |
Product Name | High Power Low Ohmic Chip Resistor |
High Power Chip Resistors |
Category / Application | General Use | General Use |
Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); LTR18-low ohmic |
Resistance Range | 0.0100 ohms | 0.0100 ohms |
Tolerance | 5 +/- % | 5 +/- % |