Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | UCR18EVHJL | UCR18EVHJL |
Product Name | Thick Film Low Ohmic Chip Resistors For Current Detection | Thick Film Low Ohmic Chip Resistors For Current Detection |
Category / Application | General Use | General Use |
Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); UCR18 |
Resistance Range | 0.1000 ohms | 0.1000 ohms |
Tolerance | 5 +/- % | 5 +/- % |