ROHM Semiconductor GmbH Three Digit LED Numeric Displays LB-603VP

Description
The LB-603 series were designed to meet the need for multi-digit numeric displays. LB-603VP use GaAsP on GaP (red) for the emitting material and are housed in an epoxy resin package. They are three-digit displays with a character height of 14.3mm.
Request a Quote Datasheet
Description
The LB-603 series were designed to meet the need for multi-digit numeric displays. LB-603VP use GaAsP on GaP (red) for the emitting material and are housed in an epoxy resin package. They are three-digit displays with a character height of 14.3mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Digit LED Numeric Displays - LB-603VP - ROHM Semiconductor GmbH
Willich, Germany
Three Digit LED Numeric Displays
LB-603VP
Three Digit LED Numeric Displays LB-603VP
The LB-603 series were designed to meet the need for multi-digit numeric displays. LB-603VP use GaAsP on GaP (red) for the emitting material and are housed in an epoxy resin package. They are three-digit displays with a character height of 14.3mm.

The LB-603 series were designed to meet the need for multi-digit numeric displays. LB-603VP use GaAsP on GaP (red) for the emitting material and are housed in an epoxy resin package. They are three-digit displays with a character height of 14.3mm.

Supplier's Site Datasheet
Three Digit LED Numeric Displays - LB-603VP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Three Digit LED Numeric Displays
LB-603VP
Three Digit LED Numeric Displays LB-603VP
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
LED Character and Numeric - LB-603VP-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
LB-603VP-ND
LED Character and Numeric LB-603VP-ND
"Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Cathode 2V 10mA 0.709"" H x 1.476"" W x 0.315"" D (18.00mm x 37.50mm x 8.00mm) 28-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Cathode 2V 10mA 0.709"" H x 1.476"" W x 0.315"" D (18.00mm x 37.50mm x 8.00mm) 28-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - LB-603VP - 876725-LB-603VP - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LB-603VP
876725-LB-603VP
Display Modules - Display Modules - LED Character and Numeric - LB-603VP 876725-LB-603VP
Manufacturer: Rohm Semiconductor Win Source Part Number: 876725-LB-603VP Series: LB-603 FP Features: Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Cathode 2V 10mA 0.709" H x 1.476" W x 0.315" D (18.00mm x 37.50mm x 8.00mm) 28-DIP (0.600", 15.24mm) Package: Bulk Package: 28-DIP (0.600", 15.24mm) Family Name: LB-603 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Rohm Semiconductor
Win Source Part Number: 876725-LB-603VP
Series: LB-603 FP
Features: Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Cathode 2V 10mA 0.709" H x 1.476" W x 0.315" D (18.00mm x 37.50mm x 8.00mm) 28-DIP (0.600", 15.24mm)
Package: Bulk
Package: 28-DIP (0.600", 15.24mm)
Family Name: LB-603
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LB-603VP
LED Displays & Accessories LB-603VP
LED Displays & Accessories LED #3 DIGIT DISP .56"CCREDSHRT LEAD

LED Displays & Accessories LED #3 DIGIT DISP .56"CCREDSHRT LEAD

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LB-603VP LB-603VP LB-603VP-ND 876725-LB-603VP LB-603VP
Product Name Three Digit LED Numeric Displays Three Digit LED Numeric Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - LB-603VP LED Displays & Accessories
Display Type Segmented Segmented Segmented Dot Matrix
Character Type Numeric Numeric
LED Color Red Red Red
Number of Characters 3 # 3 # 3 #
Wavelength 650 nm 650 nm 650 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Single Digit Surface Mount LED Numeric Display - LF-3011VA - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
3 suppliers