2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP"
LED Red 7-segment display,dual,14.3mm,
Manufacturer: Rohm Semiconductor
Win Source Part Number: 778314-LB-602VK2
Packaging: Tray
Color: Red
Package: 18-DIP
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 650nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.30mm)
Common Pin: Common Cathode
Family Name: LB-602VK2
Categories: Optoelectronics
Dimension: 0.748" H x 0.984" W x 0.315" D (19.00mm x 25.00mm x 8.00mm)
Power Dissipation (Maximum): 60mW
Alternative Parts (Cross-Reference): LDD-HTC514RI; HDSP-K113-DE000; GL6D220; 5082-K113-00000;
Introduction Date: February 07, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 300
LED Displays & Accessories LED #2 DIGIT DISP .6"CCREDSHORT LEAD
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | LB-602VK2 | LB-602VK2 | 846-LB-602VK2-ND | 1246760 | 778314-LB-602VK2 | LB-602VK2 |
| Product Name | Two Digit LED Numeric Displays | Two Digit LED Numeric Displays | LED Character and Numeric | LED Displays | Display Modules - Display Modules - LED Character and Numeric - LB-602VK2 | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Segmented | Dot Matrix | ||
| Character Type | Numeric | Numeric | ||||
| LED Color | Red | Red | Red | Red; Red | ||
| Number of Characters | 2 # | 2 # | 2 # | |||
| Wavelength | 650 nm | 650 nm | 650 nm | 650 nm |