ROHM Semiconductor USA, LLC Display Modules - Display Modules - LED Character and Numeric - LF-301VA LF-301VA

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1052291-LF-301VA Packaging: Reel - TR Color: Red Forward Voltage: 2V Millicandela Rating: 10mcd Current - Test: 10mA Wavelength - Peak: 650nm Power Dissipation (Max): 40mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Anode Categories: Optoelectronics Status: Obsolete(EOL) Dimension: 10-SMD Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1052291-LF-301VA Packaging: Reel - TR Color: Red Forward Voltage: 2V Millicandela Rating: 10mcd Current - Test: 10mA Wavelength - Peak: 650nm Power Dissipation (Max): 40mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Anode Categories: Optoelectronics Status: Obsolete(EOL) Dimension: 10-SMD Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LF-301VA - 1052291-LF-301VA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LF-301VA
1052291-LF-301VA
Display Modules - Display Modules - LED Character and Numeric - LF-301VA 1052291-LF-301VA
Manufacturer: Rohm Semiconductor Win Source Part Number: 1052291-LF-301VA Packaging: Reel - TR Color: Red Forward Voltage: 2V Millicandela Rating: 10mcd Current - Test: 10mA Wavelength - Peak: 650nm Power Dissipation (Max): 40mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Anode Categories: Optoelectronics Status: Obsolete(EOL) Dimension: 10-SMD Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1052291-LF-301VA
Packaging: Reel - TR
Color: Red
Forward Voltage: 2V
Millicandela Rating: 10mcd
Current - Test: 10mA
Wavelength - Peak: 650nm
Power Dissipation (Max): 40mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Anode
Categories: Optoelectronics
Status: Obsolete(EOL)
Dimension: 10-SMD
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Character and Numeric - 846-LF-301VATR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LF-301VATR-ND
LED Character and Numeric 846-LF-301VATR-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, No Lead"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number 1052291-LF-301VA 846-LF-301VATR-ND
Product Name Display Modules - Display Modules - LED Character and Numeric - LF-301VA LED Character and Numeric
Display Type Dot Matrix Segmented
Common Common Anode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Two Digit LED Numeric Displays - LB-402MD - ROHM Semiconductor USA, LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
5 suppliers