ROHM Semiconductor GmbH Thermal Printhead for Mobile Printers KR2002-D06B71A

Description
In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.
Datasheet
Description
In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Printhead for Mobile Printers - KR2002-D06B71A - ROHM Semiconductor GmbH
Willich, Germany
Thermal Printhead for Mobile Printers
KR2002-D06B71A
Thermal Printhead for Mobile Printers KR2002-D06B71A
In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.

In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Industrial Printing Equipment
Product Number KR2002-D06B71A
Product Name Thermal Printhead for Mobile Printers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Receipt, Label Printers : C series - KD2008-CG50A - ROHM Semiconductor GmbH
Specs
Features RoHS
Applications Labels
Printing Rate 150 mm/sec (354 in/min)
View Details
Printers and Peripherals - Lab equip acc data writer RS-P28/03 - Mettler-Toledo Technologies GmbH
Specs
Technology Dot Matrix
Media Handling Paper
Digital Interface Serial/Digital; RS232
View Details
Zebra RFID Model - RZ400 / RZ600 - MPI Label Systems
Specs
Mounting Options Stand-alone
Features Memory / Storage
Technology Thermal Transfer
View Details