ROHM Semiconductor USA, LLC Tri-Axis, Low Power, Digital (SPI), 4x4x0.9mm LGA KGYS3

Description
The KGYS3 is a low-power, SPI, 3-axis gyroscope designed for high-volume consumer applications. This gyro features user-selectable bandwidth, flexible output ranges and excellent bias stability over temperature, as well as low noise at 0.03 deg/sec/vHz. The KGYS3 is packaged in a 24-pin, 4 x 4 x 0.9 mm, 24-pin, LGA package. Not Recommended for New Designs.
Description
The KGYS3 is a low-power, SPI, 3-axis gyroscope designed for high-volume consumer applications. This gyro features user-selectable bandwidth, flexible output ranges and excellent bias stability over temperature, as well as low noise at 0.03 deg/sec/vHz. The KGYS3 is packaged in a 24-pin, 4 x 4 x 0.9 mm, 24-pin, LGA package. Not Recommended for New Designs.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, Low Power, Digital (SPI), 4x4x0.9mm LGA - KGYS3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, Low Power, Digital (SPI), 4x4x0.9mm LGA
KGYS3
Tri-Axis, Low Power, Digital (SPI), 4x4x0.9mm LGA KGYS3
The KGYS3 is a low-power, SPI, 3-axis gyroscope designed for high-volume consumer applications. This gyro features user-selectable bandwidth, flexible output ranges and excellent bias stability over temperature, as well as low noise at 0.03 deg/sec/vHz. The KGYS3 is packaged in a 24-pin, 4 x 4 x 0.9 mm, 24-pin, LGA package. Not Recommended for New Designs.

The KGYS3 is a low-power, SPI, 3-axis gyroscope designed for high-volume consumer applications. This gyro features user-selectable bandwidth, flexible output ranges and excellent bias stability over temperature, as well as low noise at 0.03 deg/sec/vHz. The KGYS3 is packaged in a 24-pin, 4 x 4 x 0.9 mm, 24-pin, LGA package.
Not Recommended for New Designs.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gyroscopes
Product Number KGYS3
Product Name Tri-Axis, Low Power, Digital (SPI), 4x4x0.9mm LGA
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Stored Energy Two-Axis Free Gyroscope - G-2165 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Maximum Dimension 99.5 inch (2527 mm)
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details