Kionix, Inc. KGY Series Gyroscopes KGY12

Description
The KGY12 series is designed to strike a balance between current consumption and noise performance with excellent bias stability over temperature. These sensors can accept supply voltages between 2.6V and 3.3V, and digital communication voltages between 1.8 and 3.3V. Sensor bandwidth is user-definable.
Description
The KGY12 series is designed to strike a balance between current consumption and noise performance with excellent bias stability over temperature. These sensors can accept supply voltages between 2.6V and 3.3V, and digital communication voltages between 1.8 and 3.3V. Sensor bandwidth is user-definable.

Suppliers

Company
Product
Description
Supplier Links
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Ithaca, NY, USA
KGY Series Gyroscopes
KGY12
KGY Series Gyroscopes KGY12
The KGY12 series is designed to strike a balance between current consumption and noise performance with excellent bias stability over temperature. These sensors can accept supply voltages between 2.6V and 3.3V, and digital communication voltages between 1.8 and 3.3V. Sensor bandwidth is user-definable.

The KGY12 series is designed to strike a balance between current consumption and noise performance with excellent bias stability over temperature. These sensors can accept supply voltages between 2.6V and 3.3V, and digital communication voltages between 1.8 and 3.3V. Sensor bandwidth is user-definable.

Supplier's Site

Technical Specifications

  Kionix, Inc.
Product Category Gyroscopes
Product Number KGY12
Product Name KGY Series Gyroscopes
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
Rated Angular / Rotary Rates 256 to 2048 deg/sec
Bandwidth 80 Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY13 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Triaxial
View Details
Imego Butterfly - IBG21 - Imego
Specs
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 0.0 to 3200 deg/sec
Bandwidth 256 Hz
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details