LORD MicroStrain Sensing Systems Downhole Orientation Sensor and Data Logger 3DM-DH3™

Description
Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, flash datalogging memory, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for downhole applications. The 3DM-DH3™ provides accurate drill path measurements including Inclination, Azimuth, GTF, MTF, Dip Angle, sensor temperatures, G-TOT and H-TOT. The 3DM-DH3™ can be deployed out of the box for immediate use in downhole operations, integrated into an existing system to provide an electronic measurement component, or incorporated into an OEM product. Physically, the 3DM-DH3™ is easily mounted into the drill string using its body’s threading attachments. It can be tethered to an RS-422 communication cable for continuous real-time measurements to a host computer during drilling operations, or it can be remotely deployed and run as a datalogger, with data retrieval after it has been run through the drill path. The unit can be powered through the communication cable tether from a platform source or by batteries. The unit is factory calibrated and ready for use with power-up. The unit ships with easy-to-use PC software which allows the user to configure and operate the instrument, view real-time measurements or download logged data for post-processing.For those users, integrators or OEMs who develop their own applications, the 3DM-DH3™ is shipped with a complete Data Communications Protocol manual which provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors. Features and Benefits Best in Class precise downhole orientation high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use rapid deployment in the drill string outputs drill path measurements Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet
Description
Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, flash datalogging memory, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for downhole applications. The 3DM-DH3™ provides accurate drill path measurements including Inclination, Azimuth, GTF, MTF, Dip Angle, sensor temperatures, G-TOT and H-TOT. The 3DM-DH3™ can be deployed out of the box for immediate use in downhole operations, integrated into an existing system to provide an electronic measurement component, or incorporated into an OEM product. Physically, the 3DM-DH3™ is easily mounted into the drill string using its body’s threading attachments. It can be tethered to an RS-422 communication cable for continuous real-time measurements to a host computer during drilling operations, or it can be remotely deployed and run as a datalogger, with data retrieval after it has been run through the drill path. The unit can be powered through the communication cable tether from a platform source or by batteries. The unit is factory calibrated and ready for use with power-up. The unit ships with easy-to-use PC software which allows the user to configure and operate the instrument, view real-time measurements or download logged data for post-processing.For those users, integrators or OEMs who develop their own applications, the 3DM-DH3™ is shipped with a complete Data Communications Protocol manual which provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors. Features and Benefits Best in Class precise downhole orientation high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use rapid deployment in the drill string outputs drill path measurements Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Williston, VT, USA
Downhole Orientation Sensor and Data Logger
3DM-DH3™
Downhole Orientation Sensor and Data Logger 3DM-DH3™
Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, flash datalogging memory, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for downhole applications. The 3DM-DH3™ provides accurate drill path measurements including Inclination, Azimuth, GTF, MTF, Dip Angle, sensor temperatures, G-TOT and H-TOT. The 3DM-DH3™ can be deployed out of the box for immediate use in downhole operations, integrated into an existing system to provide an electronic measurement component, or incorporated into an OEM product. Physically, the 3DM-DH3™ is easily mounted into the drill string using its body’s threading attachments. It can be tethered to an RS-422 communication cable for continuous real-time measurements to a host computer during drilling operations, or it can be remotely deployed and run as a datalogger, with data retrieval after it has been run through the drill path. The unit can be powered through the communication cable tether from a platform source or by batteries. The unit is factory calibrated and ready for use with power-up. The unit ships with easy-to-use PC software which allows the user to configure and operate the instrument, view real-time measurements or download logged data for post-processing.For those users, integrators or OEMs who develop their own applications, the 3DM-DH3™ is shipped with a complete Data Communications Protocol manual which provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors. Features and Benefits Best in Class precise downhole orientation high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use rapid deployment in the drill string outputs drill path measurements Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule

Downhole Orientation Sensor and Data Logger

Overview

The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, flash datalogging memory, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for downhole applications. The 3DM-DH3™ provides accurate drill path measurements including Inclination, Azimuth, GTF, MTF, Dip Angle, sensor temperatures, G-TOT and H-TOT.

The 3DM-DH3™ can be deployed out of the box for immediate use in downhole operations, integrated into an existing system to provide an electronic measurement component, or incorporated into an OEM product.

Physically, the 3DM-DH3™ is easily mounted into the drill string using its body’s threading attachments. It can be tethered to an RS-422 communication cable for continuous real-time measurements to a host computer during drilling operations, or it can be remotely deployed and run as a datalogger, with data retrieval after it has been run through the drill path. The unit can be powered through the communication cable tether from a platform source or by batteries.

The unit is factory calibrated and ready for use with power-up. The unit ships with easy-to-use PC software which allows the user to configure and operate the instrument, view real-time measurements or download logged data for post-processing.For those users, integrators or OEMs who develop their own applications, the 3DM-DH3™ is shipped with a complete Data Communications Protocol manual which provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors.

Features and Benefits

Best in Class

  • precise downhole orientation
  • high-speed sample rate & flexible data outputs
  • extended use, low-power data logging

Easiest to Use

  • rapid deployment in the drill string
  • outputs drill path measurements

Cost Effective

  • reduced cost and rapid time to market for customer’s applications
  • aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Gyroscopes
Product Number 3DM-DH3™
Product Name Downhole Orientation Sensor and Data Logger
Features Data Recorder
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Imego Butterfly - IBG21 - Imego
Specs
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 0.0 to 3200 deg/sec
Bandwidth 256 Hz
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details