ROHM Semiconductor GmbH Thermal Printhead for Mobile Printers KA2002-B05B70A

Description
In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.
Datasheet
Description
In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Printhead for Mobile Printers - KA2002-B05B70A - ROHM Semiconductor GmbH
Willich, Germany
Thermal Printhead for Mobile Printers
KA2002-B05B70A
Thermal Printhead for Mobile Printers KA2002-B05B70A
In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.

In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Industrial Printing Equipment
Product Number KA2002-B05B70A
Product Name Thermal Printhead for Mobile Printers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot, US power cord -  - Advantech
Specs
Technology Direct Thermal
Applications Bar Codes; Labels
Digital Interface Serial/Digital
View Details
Large Character Ink Jet Printer - Marsh® Encore™ - Videojet Technologies, Inc.
Specs
Mounting Options Stand-alone
Features Color Printing; Industrial Metal Housing
Technology Ink Jet
View Details
Thermal Transfer Printer - EasyPrint X - BELL-MARK Corporation
Specs
Mounting Options Stand-alone
Features Industrial Metal Housing; Memory / Storage; Application Software Included (optional feature)
Technology Thermal Transfer
View Details