Video Encoder IC Serial NTSC, PAL 63-VBGA Package
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049916-BU9972GU-E2
Packaging: Reel - TR
Type: Video Encoder
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 63-VBGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC VIDEO ENCODER DIGITAL 63VBGA
IC VIDEO ENCODER DIGITAL 63VBGA
Video Encoder IC Serial NTSC, PAL 63-VBGA Package
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | BU9972GU-E2-ND | 049916-BU9972GU-E2 | BU9972GU-E2 | BU9972GU-E2 | BU9972GU-E2 |
| Product Name | Linear - Linear - Video Processing - BU9972GU-E2 | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |