ROHM Semiconductor USA, LLC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2505FV-E2 BU2505FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012251-BU2505FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Settling Time: 20μs Number of D/A Converters: 10 Differential Output: No INL/DNL (LSB): ±3.5, ±1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 20-SSOP-B Analog Supply Voltage: 5V Digital Supply Voltage: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012251-BU2505FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Settling Time: 20μs Number of D/A Converters: 10 Differential Output: No INL/DNL (LSB): ±3.5, ±1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 20-SSOP-B Analog Supply Voltage: 5V Digital Supply Voltage: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2505FV-E2
012251-BU2505FV-E2
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2505FV-E2 012251-BU2505FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012251-BU2505FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Settling Time: 20μs Number of D/A Converters: 10 Differential Output: No INL/DNL (LSB): ±3.5, ±1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 20-SSOP-B Analog Supply Voltage: 5V Digital Supply Voltage: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012251-BU2505FV-E2
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Settling Time: 20μs
Number of D/A Converters: 10
Differential Output: No
INL/DNL (LSB): ±3.5, ±1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 20-SSOP-B
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-BU2505FV-E2
10BIT Digital-to-Analog Converter IC 701-BU2505FV-E2
IC DAC 10BIT V-OUT 20SSOP Product overview: BU2505FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2505FV-E2 can be used for catalog matching and distributor lookup.

IC DAC 10BIT V-OUT 20SSOP Product overview: BU2505FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2505FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - BU2505FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BU2505FV-E2TR-ND
Digital to Analog Converters (DAC) BU2505FV-E2TR-ND
10 Bit Digital to Analog Converter 10 20-SSOP-B

10 Bit Digital to Analog Converter 10 20-SSOP-B

Buy Now Datasheet
Digital to Analog Converters (DAC) - BU2505FV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BU2505FV-E2DKR-ND
Digital to Analog Converters (DAC) BU2505FV-E2DKR-ND
10 Bit Digital to Analog Converter 10 20-SSOP-B

10 Bit Digital to Analog Converter 10 20-SSOP-B

Buy Now Datasheet
Digital to Analog Converters (DAC) - BU2505FV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BU2505FV-E2CT-ND
Digital to Analog Converters (DAC) BU2505FV-E2CT-ND
10 Bit Digital to Analog Converter 10 20-SSOP-B

10 Bit Digital to Analog Converter 10 20-SSOP-B

Buy Now Datasheet
Digital to Analog Converters (DAC) - BU2505FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
BU2505FV-E2
Digital to Analog Converters (DAC) BU2505FV-E2
10 Bit Digital to Analog Converter 10 20-SSOP-B

10 Bit Digital to Analog Converter 10 20-SSOP-B

Buy Now Datasheet
IC DAC 10BIT V-OUT 20SSOP - 687-BU2505FV-E2 - Utmel Electronic Limited
Hong Kong, China
IC DAC 10BIT V-OUT 20SSOP
687-BU2505FV-E2
IC DAC 10BIT V-OUT 20SSOP 687-BU2505FV-E2
IC DAC 10BIT V-OUT 20SSOP

IC DAC 10BIT V-OUT 20SSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - BU2505FV-E2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
BU2505FV-E2
Data Acquisition - Digital to Analog Converters (DAC) BU2505FV-E2
IC DAC 10BIT V-OUT 20SSOP

IC DAC 10BIT V-OUT 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - BU2505FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
BU2505FV-E2
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) BU2505FV-E2
IC DAC 10BIT V-OUT 20SSOP

IC DAC 10BIT V-OUT 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 012251-BU2505FV-E2 701-BU2505FV-E2 BU2505FV-E2TR-ND BU2505FV-E2DKR-ND BU2505FV-E2CT-ND BU2505FV-E2 687-BU2505FV-E2 BU2505FV-E2 BU2505FV-E2
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2505FV-E2 10BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) IC DAC 10BIT V-OUT 20SSOP Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI Serial; SPI; SPI SPI; SPI
Package Type SOP; SSOP; 20-SSOP-B Tape & Reel (TR) SSOP; "20-LSSOP (0.173"", 4.40mm Width)" SSOP; "20-LSSOP (0.173"", 4.40mm Width)" SSOP; "20-LSSOP (0.173"", 4.40mm Width)" SOP; SSOP; 20-LSSOP (0.173\", 4.40mm Width) SSOP; 20-LSSOP (0.173, 4.40mm Width) 20-LSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Settling Time 20 µs 20 µs 20 µs 20 µs 20 µs 20 µs
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1898963 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Features Single-Supply
View Details
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
10bit 4ch D/A converter - BU2508FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers