Video Switch IC GPIO HDMI 1.3a 64-VQFP (10x10) Package
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049783-BU16006KV-E2
Packaging: Reel - TR
Type: Video Switch
Applications: DVI, HDMI Signal Switching
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 64-VQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC VIDEO SWITCH 64VQFP Product overview: BU16006KV-E2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BU16006KV-E2 can be used for catalog matching and distributor lookup.
IC VIDEO SWITCH 64VQFP
Video Switch IC GPIO HDMI 1.3a 64-VQFP (10x10) Package
IC VIDEO SWITCH 64VQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | BU16006KV-E2-ND | 049783-BU16006KV-E2 | 684-BU16006KV-E2 | BU16006KV-E2 | BU16006KV-E2 | BU16006KV-E2 |
| Product Name | Linear - Linear - Video Processing - BU16006KV-E2 | Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |