10 Bit Analog to Digital Converter 8 Input 1 16-SSOP-B
10 Bit Analog to Digital Converter 8 Input 1 16-SSOP-B
10 Bit Analog to Digital Converter 8 Input 1 16-SSOP-B
10 Bit Analog to Digital Converter 8 Input 1 16-SSOP-B
IC ADC 10BIT 16SSOP
IC ADC 10BIT 16SSOP
| DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | BH2715FV-E2CT-ND | BH2715FV-E2DKR-ND | BH2715FV-E2TR-ND | BH2715FV-E2 | BH2715FV-E2 | BH2715FV-E2 |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | "16-LSSOP (0.173"", 4.40mm Width)" | "16-LSSOP (0.173"", 4.40mm Width)" | "16-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; 16-LSSOP (0.173\", 4.40mm Width) | 16-LSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |