BD94062F is a high efficiency driver for white LEDs and designed for large LCDs. BD94062F has a built-in quasi-resonant(QR) control method DCDC converter and continuous current mode(CCM) DCDC converter that can supply appropriate voltage to the light source of LEDs series array. By external current detection resistance, it achieves a power supply design with high flexibility.
ROHM Semiconductor GmbH | |
---|---|
Product Category | LED Drivers |
Product Number | BD94062F |
Product Name | 1ch Buck Type White LED Driver for Large LCD |
Form Factor | Intgrated Circuit (IC) |
Type | Dimmable |
Input Voltage | 10.5 to 35 volts |