The BD8379EFV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space.
The BD8379EFV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | LED Drivers | LED Drivers |
Product Number | BD8379EFV-M | BD8379EFV-M |
Product Name | 12ch LED Driver IC with 3-line Serial Interface | 12ch LED Driver IC with 3-line Serial Interface |
Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
Type | Dimmable | |
Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts |
Output Voltage | 35 volts | 35 volts |