D/A Converters 8bit 4ch Type
IC DAC 8BIT 14-SSOPB
IC DAC 8BIT 14-SSOPB
IC DAC 8BIT 14-SSOPB
| RS Components, Ltd. | DigiKey | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 265139 | 846-BD79702FV-LBE2CT-ND | 846-BD79702FV-LBE2DKR-ND | 846-BD79702FV-LBE2TR-ND |
| Product Name | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Package Type | SSOP; SSOP | "14-LSSOP (0.173"", 4.40mm Width)" | "14-LSSOP (0.173"", 4.40mm Width)" | "14-LSSOP (0.173"", 4.40mm Width)" |
| Pins | 14 | |||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits |
| Architecture | R-2R | R-2R | R-2R | R-2R |
| Interface Type | Serial | Serial | Serial |