Video Interface IC I²C 64-SQFP-T (12x12) Package
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049443-BD7620KS2
Packaging: Bulk
Type: Video - Audio Interface
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 64-SQFP-T (12x12)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC VIDEO/AUDIO INTERFACE 64SQFP Product overview: BD7620KS2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BD7620KS2 can be used for catalog matching and distributor lookup.
IC VIDEO/AUDIO INTERFACE 64SQFP
Video Interface IC I²C 64-SQFP-T (12x12) Package
IC VIDEO/AUDIO INTERFACE 64SQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | BD7620KS2-ND | 049443-BD7620KS2 | 684-BD7620KS2 | BD7620KS2 | BD7620KS2 | BD7620KS2 |
| Product Name | Linear - Linear - Video Processing - BD7620KS2 | Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |