ROHM Semiconductor GmbH Analog Input / BTL Output Class-D Speaker Amplifier BD5426EFS

Description
BD5426EFS is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generation applications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level. With this technology, the IC has achieved high efficiency of 87% (9W + 9W output with 8O load). The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 20W. This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of the sound system.
Datasheet
Description
BD5426EFS is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generation applications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level. With this technology, the IC has achieved high efficiency of 87% (9W + 9W output with 8O load). The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 20W. This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of the sound system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input / BTL Output Class-D Speaker Amplifier - BD5426EFS - ROHM Semiconductor GmbH
Willich, Germany
Analog Input / BTL Output Class-D Speaker Amplifier
BD5426EFS
Analog Input / BTL Output Class-D Speaker Amplifier BD5426EFS
BD5426EFS is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generation applications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level. With this technology, the IC has achieved high efficiency of 87% (9W + 9W output with 8O load). The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 20W. This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of the sound system.

BD5426EFS is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generation applications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level. With this technology, the IC has achieved high efficiency of 87% (9W + 9W output with 8O load). The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 20W. This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of the sound system.

Supplier's Site Datasheet
Analog Input / BTL Output Class-D Speaker Amplifier - BD5426EFS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Analog Input / BTL Output Class-D Speaker Amplifier
BD5426EFS
Analog Input / BTL Output Class-D Speaker Amplifier BD5426EFS
BD5426EFS is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generationappli cations such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) processtechnology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to anultimate level. With this technology, the IC has achieved high efficiency of 87% (9W + 9W output with 8O load). The IC, inaddition, employs a compact back-surface heat radiation type power package to achieve low power consumption and lowheat generation and eliminates necessity of installing an external radiator, up to a total output of 20W. This product satisfiesboth needs for drastic downsizing, low-profile structures and powerful, high-quality playback of the sound system.

BD5426EFS is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generationapplications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) processtechnology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to anultimate level. With this technology, the IC has achieved high efficiency of 87% (9W + 9W output with 8O load). The IC, inaddition, employs a compact back-surface heat radiation type power package to achieve low power consumption and lowheat generation and eliminates necessity of installing an external radiator, up to a total output of 20W. This product satisfiesboth needs for drastic downsizing, low-profile structures and powerful, high-quality playback of the sound system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number BD5426EFS BD5426EFS
Product Name Analog Input / BTL Output Class-D Speaker Amplifier Analog Input / BTL Output Class-D Speaker Amplifier
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5632NUX - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 6 dB
View Details
2 suppliers