ROHM Semiconductor USA, LLC Electronic Volume, -20 To 75Deg C; Audio Control Type Rohm BD3814FV-E2

Description
Audio Audio Signal Processor 6 Channel 40-SSOPB
Request a Quote Datasheet
Description
Audio Audio Signal Processor 6 Channel 40-SSOPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BD3814FV-E2-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Signal Processor 6 Channel 40-SSOPB

Audio Audio Signal Processor 6 Channel 40-SSOPB

Buy Now Datasheet
Electronic Volume, -20 To 75Deg C; Audio Control Type Rohm - 01AH6461 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Volume, -20 To 75Deg C; Audio Control Type Rohm
01AH6461
Electronic Volume, -20 To 75Deg C; Audio Control Type Rohm 01AH6461
ELECTRONIC VOLUME, -20 TO 75DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:5V to 7.3V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:40Pins; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

ELECTRONIC VOLUME, -20 TO 75DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:5V to 7.3V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:40Pins; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Special Purpose - BD3814FV-E2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD3814FV-E2
Audio Special Purpose BD3814FV-E2
IC AUDIO SIGNAL PROCESSR 40SSOPB

IC AUDIO SIGNAL PROCESSR 40SSOPB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number BD3814FV-E2-ND 01AH6461 BD3814FV-E2
Product Name Electronic Volume, -20 To 75Deg C; Audio Control Type Rohm Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "40-SSOP (0.213"", 5.40mm Width)" SSOP-B
Interface Serial I2C Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

 - 336-4409-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
View Details
2ch/ 6ch Electronic Volume - BD3812F - ROHM Semiconductor GmbH
Specs
Interface I2C
Supply Voltage 10 to 14.6 volts
View Details
2 suppliers