Cirrus Logic, Inc. 192 kHz Digital Audio Receiver CS8416

Description
The CS8416 is a digital audio receiver that supports sample rates up to 192 kHz. It enables consumer and professional audio products to exchange S/PDIF and AES/EBU audio data. An 8:2 input multiplexer allows for up to eight channels of digital audio input data. The second output of the input multiplexer allows for a S/PDIF pass-through function for added system flexibility. It has an extremely low-jitter clock-recovery mechanism that yields a very clean recovered clock from the incoming audio stream. The device also allows for selectable signal routing to three general-purpose output pins. With its extremely low-jitter performance of 200 ps, the CS8416 is an industry-leading 192 kHz digital audio receiver. The CS8416 is ideal for consumer and professional applications such as audio/video receivers, multimedia speakers, digital mixing consoles, automotive audio systems and set-top boxes. Features Compatible with EIAJ CP1201, IEC-60958 and AES3 standards 8:2 S/PDIF input mux; selectable pins in hardware mode Selectable signal routing to three general-purpose output pins S/PDIF to Tx inputs selectable in hardware mode Flexible 3-wire serial digital output port 32 kHz to 192 kHz sample frequency range Low-jitter clock-recovery Pin and microcontroller read access to channel status and user data SPI (serial port interface) or I²C control port software mode and standalone hardware mode Differential cable receiver On-chip channel status data buffer memories Autodetection of compressed audio input streams Decodes CD Q subcode OMCK system clock mode 3.3 V analog supply (VA), 3.3 V digital supply (VD) and 3.3 V to 5 V digital interface supply (VL) Package: 28-pin SOIC, 28-pin TSSOP, 28-pin QFN; lead-free assembly
Datasheet
Description
The CS8416 is a digital audio receiver that supports sample rates up to 192 kHz. It enables consumer and professional audio products to exchange S/PDIF and AES/EBU audio data. An 8:2 input multiplexer allows for up to eight channels of digital audio input data. The second output of the input multiplexer allows for a S/PDIF pass-through function for added system flexibility. It has an extremely low-jitter clock-recovery mechanism that yields a very clean recovered clock from the incoming audio stream. The device also allows for selectable signal routing to three general-purpose output pins. With its extremely low-jitter performance of 200 ps, the CS8416 is an industry-leading 192 kHz digital audio receiver. The CS8416 is ideal for consumer and professional applications such as audio/video receivers, multimedia speakers, digital mixing consoles, automotive audio systems and set-top boxes. Features Compatible with EIAJ CP1201, IEC-60958 and AES3 standards 8:2 S/PDIF input mux; selectable pins in hardware mode Selectable signal routing to three general-purpose output pins S/PDIF to Tx inputs selectable in hardware mode Flexible 3-wire serial digital output port 32 kHz to 192 kHz sample frequency range Low-jitter clock-recovery Pin and microcontroller read access to channel status and user data SPI (serial port interface) or I²C control port software mode and standalone hardware mode Differential cable receiver On-chip channel status data buffer memories Autodetection of compressed audio input streams Decodes CD Q subcode OMCK system clock mode 3.3 V analog supply (VA), 3.3 V digital supply (VD) and 3.3 V to 5 V digital interface supply (VL) Package: 28-pin SOIC, 28-pin TSSOP, 28-pin QFN; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192 kHz Digital Audio Receiver - CS8416 - Cirrus Logic, Inc.
Austin, TX, USA
192 kHz Digital Audio Receiver
CS8416
192 kHz Digital Audio Receiver CS8416
The CS8416 is a digital audio receiver that supports sample rates up to 192 kHz. It enables consumer and professional audio products to exchange S/PDIF and AES/EBU audio data. An 8:2 input multiplexer allows for up to eight channels of digital audio input data. The second output of the input multiplexer allows for a S/PDIF pass-through function for added system flexibility. It has an extremely low-jitter clock-recovery mechanism that yields a very clean recovered clock from the incoming audio stream. The device also allows for selectable signal routing to three general-purpose output pins. With its extremely low-jitter performance of 200 ps, the CS8416 is an industry-leading 192 kHz digital audio receiver. The CS8416 is ideal for consumer and professional applications such as audio/video receivers, multimedia speakers, digital mixing consoles, automotive audio systems and set-top boxes. Features Compatible with EIAJ CP1201, IEC-60958 and AES3 standards 8:2 S/PDIF input mux; selectable pins in hardware mode Selectable signal routing to three general-purpose output pins S/PDIF to Tx inputs selectable in hardware mode Flexible 3-wire serial digital output port 32 kHz to 192 kHz sample frequency range Low-jitter clock-recovery Pin and microcontroller read access to channel status and user data SPI (serial port interface) or I²C control port software mode and standalone hardware mode Differential cable receiver On-chip channel status data buffer memories Autodetection of compressed audio input streams Decodes CD Q subcode OMCK system clock mode 3.3 V analog supply (VA), 3.3 V digital supply (VD) and 3.3 V to 5 V digital interface supply (VL) Package: 28-pin SOIC, 28-pin TSSOP, 28-pin QFN; lead-free assembly

The CS8416 is a digital audio receiver that supports sample rates up to 192 kHz. It enables consumer and professional audio products to exchange S/PDIF and AES/EBU audio data. An 8:2 input multiplexer allows for up to eight channels of digital audio input data. The second output of the input multiplexer allows for a S/PDIF pass-through function for added system flexibility. It has an extremely low-jitter clock-recovery mechanism that yields a very clean recovered clock from the incoming audio stream. The device also allows for selectable signal routing to three general-purpose output pins. With its extremely low-jitter performance of 200 ps, the CS8416 is an industry-leading 192 kHz digital audio receiver. The CS8416 is ideal for consumer and professional applications such as audio/video receivers, multimedia speakers, digital mixing consoles, automotive audio systems and set-top boxes.

Features

  • Compatible with EIAJ CP1201, IEC-60958 and AES3 standards
  • 8:2 S/PDIF input mux; selectable pins in hardware mode
  • Selectable signal routing to three general-purpose output pins
  • S/PDIF to Tx inputs selectable in hardware mode
  • Flexible 3-wire serial digital output port
  • 32 kHz to 192 kHz sample frequency range
  • Low-jitter clock-recovery
  • Pin and microcontroller read access to channel status and user data
  • SPI (serial port interface) or I²C control port software mode and standalone hardware mode
  • Differential cable receiver
  • On-chip channel status data buffer memories
  • Autodetection of compressed audio input streams
  • Decodes CD Q subcode
  • OMCK system clock mode
  • 3.3 V analog supply (VA), 3.3 V digital supply (VD) and 3.3 V to 5 V digital interface supply (VL)
  • Package: 28-pin SOIC, 28-pin TSSOP, 28-pin QFN; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number CS8416
Product Name 192 kHz Digital Audio Receiver
Input Signal Digital
Output Signal Digital
Package/Case 28 SOIC; 28 TSSOP; 28 QFN
Interface I2C; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Si32281 Single-chip Dual Channel ProSLIC - Si32281 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN48
Interface ISI
View Details
 - 598-1201-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "20-SOIC (0.295"", 7.50mm Width)"
Interface Serial
View Details
2 suppliers