Audio Audio Tone Processor 2 Channel 28-SSOP-B
Audio Audio Tone Processor 2 Channel 28-SSOP-B
Audio Audio Tone Processor 2 Channel 28-SSOP-B
IC AUDIO TONE PROCESSOR 28SSOPB
SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | BD37534FV-E2CT-ND | BD37534FV-E2 | 01AH6457 |
| Product Name | Audio Special Purpose | Sound Processor, -40 To 85Deg C; Audio Control Type Rohm | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | |
| Package/Case | "28-LSSOP (0.220"", 5.60mm Width)" | SSOP-B | |
| Supply Voltage | 7 to 9.5 volts |