Cirrus Logic, Inc. 32x32 Channel CobraNet Module CM-1

Description
For decades, CobraNet® technology has been a product of choice for multi-vendor networked audio. CM-1 is a DSP-based solution providing an interface in the form of a compact, low-power module. Featuring up to 32 simultaneous bi-directional audio channels, CM-1 is designed for easy integration into a wide variety of audio products such as signal processors, mixers, amplifiers and powered speakers. Features 100BASE-Tx Ethernet interface — 100 Mbps, full-duplex Ethernet, fully compliant with IEEE 802.3u Standard Secondary 100BASE-Tx Ethernet interface — redundant network connection for fault tolerance Quad synchronous serial output ports — capable of supplying 2, 8 or 16 channels at 48 or 96 kHz sample rates Quad synchronous serial input ports — capable of receiving 2, 8 or 16 channels at 48 or 96 kHz sample rates Studio-grade, low-jitter clock source — less than 1 ns of jitter High-speed parallel host port interface — interfaces to an optional external control processor SNMP agent — standards-based Ethernet control, monitoring and management TFTP support — firmware updates over the network Low latency — selectable 1.33, 2.66 or 5.33 ms across network Optional remote power through RJ-45 connection — for powering via the Cat-5 Ethernet connection. External circuitry required Asynchronous serial I/O port — bridge serial control data over Ethernet Status LEDs — link, activity and CobraNet conductor status for each Ethernet jack Order CM-1 or CM-1-FW option — the CM-1 Ethernet connector includes an RJ-45 jack with integrated transformer isolation. The CM-1-FW option and includes solder points to be wired to external Ethernet connector
Datasheet
Description
For decades, CobraNet® technology has been a product of choice for multi-vendor networked audio. CM-1 is a DSP-based solution providing an interface in the form of a compact, low-power module. Featuring up to 32 simultaneous bi-directional audio channels, CM-1 is designed for easy integration into a wide variety of audio products such as signal processors, mixers, amplifiers and powered speakers. Features 100BASE-Tx Ethernet interface — 100 Mbps, full-duplex Ethernet, fully compliant with IEEE 802.3u Standard Secondary 100BASE-Tx Ethernet interface — redundant network connection for fault tolerance Quad synchronous serial output ports — capable of supplying 2, 8 or 16 channels at 48 or 96 kHz sample rates Quad synchronous serial input ports — capable of receiving 2, 8 or 16 channels at 48 or 96 kHz sample rates Studio-grade, low-jitter clock source — less than 1 ns of jitter High-speed parallel host port interface — interfaces to an optional external control processor SNMP agent — standards-based Ethernet control, monitoring and management TFTP support — firmware updates over the network Low latency — selectable 1.33, 2.66 or 5.33 ms across network Optional remote power through RJ-45 connection — for powering via the Cat-5 Ethernet connection. External circuitry required Asynchronous serial I/O port — bridge serial control data over Ethernet Status LEDs — link, activity and CobraNet conductor status for each Ethernet jack Order CM-1 or CM-1-FW option — the CM-1 Ethernet connector includes an RJ-45 jack with integrated transformer isolation. The CM-1-FW option and includes solder points to be wired to external Ethernet connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32x32 Channel CobraNet Module - CM-1 - Cirrus Logic, Inc.
Austin, TX, USA
32x32 Channel CobraNet Module
CM-1
32x32 Channel CobraNet Module CM-1
For decades, CobraNet® technology has been a product of choice for multi-vendor networked audio. CM-1 is a DSP-based solution providing an interface in the form of a compact, low-power module. Featuring up to 32 simultaneous bi-directional audio channels, CM-1 is designed for easy integration into a wide variety of audio products such as signal processors, mixers, amplifiers and powered speakers. Features 100BASE-Tx Ethernet interface — 100 Mbps, full-duplex Ethernet, fully compliant with IEEE 802.3u Standard Secondary 100BASE-Tx Ethernet interface — redundant network connection for fault tolerance Quad synchronous serial output ports — capable of supplying 2, 8 or 16 channels at 48 or 96 kHz sample rates Quad synchronous serial input ports — capable of receiving 2, 8 or 16 channels at 48 or 96 kHz sample rates Studio-grade, low-jitter clock source — less than 1 ns of jitter High-speed parallel host port interface — interfaces to an optional external control processor SNMP agent — standards-based Ethernet control, monitoring and management TFTP support — firmware updates over the network Low latency — selectable 1.33, 2.66 or 5.33 ms across network Optional remote power through RJ-45 connection — for powering via the Cat-5 Ethernet connection. External circuitry required Asynchronous serial I/O port — bridge serial control data over Ethernet Status LEDs — link, activity and CobraNet conductor status for each Ethernet jack Order CM-1 or CM-1-FW option — the CM-1 Ethernet connector includes an RJ-45 jack with integrated transformer isolation. The CM-1-FW option and includes solder points to be wired to external Ethernet connector

For decades, CobraNet® technology has been a product of choice for multi-vendor networked audio. CM-1 is a DSP-based solution providing an interface in the form of a compact, low-power module. Featuring up to 32 simultaneous bi-directional audio channels, CM-1 is designed for easy integration into a wide variety of audio products such as signal processors, mixers, amplifiers and powered speakers.

Features

  • 100BASE-Tx Ethernet interface — 100 Mbps, full-duplex Ethernet, fully compliant with IEEE 802.3u Standard
  • Secondary 100BASE-Tx Ethernet interface — redundant network connection for fault tolerance
  • Quad synchronous serial output ports — capable of supplying 2, 8 or 16 channels at 48 or 96 kHz sample rates
  • Quad synchronous serial input ports — capable of receiving 2, 8 or 16 channels at 48 or 96 kHz sample rates
  • Studio-grade, low-jitter clock source — less than 1 ns of jitter
  • High-speed parallel host port interface — interfaces to an optional external control processor
  • SNMP agent — standards-based Ethernet control, monitoring and management
  • TFTP support — firmware updates over the network
  • Low latency — selectable 1.33, 2.66 or 5.33 ms across network
  • Optional remote power through RJ-45 connection — for powering via the Cat-5 Ethernet connection. External circuitry required
  • Asynchronous serial I/O port — bridge serial control data over Ethernet
  • Status LEDs — link, activity and CobraNet conductor status for each Ethernet jack
  • Order CM-1 or CM-1-FW option — the CM-1 Ethernet connector includes an RJ-45 jack with integrated transformer isolation. The CM-1-FW option and includes solder points to be wired to external Ethernet connector
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number CM-1
Product Name 32x32 Channel CobraNet Module
Number of Channels 2 to 32 #
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913284 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - 336-4409-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio Special Purpose - CS8406-CZZR - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Interface I2C; SPI; I²C, SPI
Number of Channels 2 #
View Details
 - BA3884S-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Through Hole
Package/Case "24-SDIP (0.300"", 7.62mm)"
Interface Analog
View Details
2 suppliers