ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | BA178M05FP | BA178M05FP |
Product Name | 500mA 5V, Fixed Output, High PSRR Three-Terminal Regulators | 500mA Output 78 series Regulators Surface mount type |
Package Type | Other; TO252-3 | Other; TO252-3 |