BD37201NUX is a linear regulator of low noise (3.3μVrms) which is most suitable to high quality audio system. It operates at 2.7V to 5.5V and capable of supplying a maximum load of 500mA. In addition to the low noise, BD37201NUX has a high PSRR and good input transient fluctuation characteristic which makes it suitable for the stabilization of DC/DC converter output, and an ideal power supply to high precision analog circuits such as D/A converter (DAC) and Clock generator. Furthermore, when BD37201NUX is placed in standby mode, the supply current can be as small as 0.02μA (Typ) which can greatly reduce power consumption.
It is the masterpiece of ROHM audio IC which pursues both the numerical values and sound quality performance required in an audio device to the utmost limits and created through the ardency of ROHM engineeers. That is ROHM Musical Device "MUS-IC".
"MUS-IC" Web Page
BD37201NUX is a low saturation series regulator of low noise (4.72µVrms) which is most suitable to high quality audio system. It operates at 2.7V to 5.5V and capable of supplying a maximum load of 500mA. BD37201NUX has a high PSRR and good input transient fluctuation characteristic which makes it suitable for the stabilization of DC/DC converter output, and an ideal power supply to high precision analog circuits such as D/A converter (DAC) or Clock generator. Furthermore, when BD37201NUX is placed in standby mode, the supply current can be as small as 0µA (Typ) which can greatly reduce power consumption.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | BD37201NUX | BD37201NUX |
Product Name | MUS-IC™ Series, Linear Regulator for High Fidelity Audio | Ultra Low Noise Low Dropout Regulator for Audio System |
Package Type | Other; VSON008X2030 | Other; VSON008X2030 |