ROHM Semiconductor GmbH PNP, SOT-346T, -30V -2A, Low VCE(sat) Transistor 2SB1706

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-346T, -30V -2A, Low VCE(sat) Transistor - 2SB1706 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-346T, -30V -2A, Low VCE(sat) Transistor
2SB1706
PNP, SOT-346T, -30V -2A, Low VCE(sat) Transistor 2SB1706
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Low VCE(sat) Transistor - 2SB1706 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor
2SB1706
PNP Low VCE(sat) Transistor 2SB1706
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1706 - 1124947-2SB1706 - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors (BJT) - Single - 2SB1706
1124947-2SB1706
TRANSISTORS - Transistors (BJT) - Single - 2SB1706 1124947-2SB1706
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124947-2SB1706 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124947-2SB1706
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Transistors Transistors Transistors
Product Number 2SB1706 2SB1706 1124947-2SB1706
Product Name PNP, SOT-346T, -30V -2A, Low VCE(sat) Transistor PNP Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1706
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

NPN, SOT-89, 25V 2A, High hFE Transistor - 2SD2153 - ROHM Semiconductor GmbH
Specs
Transistor Type HFET
Polarity NPN
Package Type MPT3
View Details
2 suppliers
PNP, TO-252 (DPAK), -80V -5A, Power Transistor - 2SAR586D3 - ROHM Semiconductor GmbH
Specs
PD 10000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252
View Details
NPN, SOT-323, 50V 150mA, High hFE & Muting Transistor - 2SD2351 - ROHM Semiconductor GmbH
Specs
Transistor Type HFET
Polarity NPN
Package Type UMT3
View Details
2 suppliers
NPN, SOT-89, 30V 5A, Driver Transistor - 2SCR542P - ROHM Semiconductor GmbH
Specs
Polarity NPN
Package Type MPT3
Transistor Grade / Operating Range Commercial
View Details
2 suppliers