The RF651 series is a line of optical micrometers using an LED light source and shadow principle to measure object dimensions non-contact. Models cover measurement ranges of 25 mm, 50 mm, 75 mm, and 100 mm, with repeatability of 1-5 μm and accuracy of ±5-20 μm. Maximum scanning frequency is 2000 Hz, update rate 500 Hz. Interfaces include RS232, RS485, Ethernet, analog outputs (4-20 mA or 0-10 V), and three NPN logic outputs. Powered by 24 V DC (9-36 V range), it consumes 1.5-2 W. Housed in aluminum with IP64 rating, it operates from -10°C to +60°C, withstands 20 g vibration and 30 g shock, and meets IEC/EN 60825-1:2014 Laser Safety Class 1. Weight ranges from 600 g to 4000 g depending on model.
Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are accurately measured by the detector array inside the receiver unit. Optical Micrometers are non-contact devices that ideally measure diameters of wires, rods and other cylinders in addition to gaps, edge positions and dimensional characteristics of geometric objects.
The series includes two lines of models: RF651 - direct through beam micrometers and RF656 – high precision through beam micrometers with telecentric lens
| RIFTEK EUROPE Sp. z.o.o. | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | RF651 |
| Product Name | Optical Micrometer |
| Measurement Scale / Units | Metric |
| Gage / Instrument Type | Laser micrometer; Micrometer |
| Gaging Technology | Optical; Non-contact |