RH Systems Humidity Generator G9

Description
The Model G9 produces highly accurate humidity values based on the NIST proven "two-pressure" humidity generation technique. This system will generate a variety of humidity values such as %RH, dew point, frost point, ppm, or vapor pressure. The system is computer controlled, allowing it to run at fixed points, or multipoint profiles, completely unattended. Principle of Operation Using the two-pressure technique, humidity is generated by fully saturating gas at a known temperature and pressure, then reducing the pressure to a lower value (typically ambient) at the same temperature. The humidity produced by this technique is determined solely from measurements of temperature and pressure, and does not rely on measurement of the water vapour content. High Temperature, High Flow Capability With chamber temperatures up to 85°C and flow rates to 150 standard liters per minute, the G9 boasts the highest temperature, highest flow rate capability of any commercially available two-pressure humidity generator.
Datasheet
Description
The Model G9 produces highly accurate humidity values based on the NIST proven "two-pressure" humidity generation technique. This system will generate a variety of humidity values such as %RH, dew point, frost point, ppm, or vapor pressure. The system is computer controlled, allowing it to run at fixed points, or multipoint profiles, completely unattended. Principle of Operation Using the two-pressure technique, humidity is generated by fully saturating gas at a known temperature and pressure, then reducing the pressure to a lower value (typically ambient) at the same temperature. The humidity produced by this technique is determined solely from measurements of temperature and pressure, and does not rely on measurement of the water vapour content. High Temperature, High Flow Capability With chamber temperatures up to 85°C and flow rates to 150 standard liters per minute, the G9 boasts the highest temperature, highest flow rate capability of any commercially available two-pressure humidity generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Generator - G9 - RH Systems
Albuquerque, NM, USA
Humidity Generator
G9
Humidity Generator G9
The Model G9 produces highly accurate humidity values based on the NIST proven "two-pressure" humidity generation technique. This system will generate a variety of humidity values such as %RH, dew point, frost point, ppm, or vapor pressure. The system is computer controlled, allowing it to run at fixed points, or multipoint profiles, completely unattended. Principle of Operation Using the two-pressure technique, humidity is generated by fully saturating gas at a known temperature and pressure, then reducing the pressure to a lower value (typically ambient) at the same temperature. The humidity produced by this technique is determined solely from measurements of temperature and pressure, and does not rely on measurement of the water vapour content. High Temperature, High Flow Capability With chamber temperatures up to 85°C and flow rates to 150 standard liters per minute, the G9 boasts the highest temperature, highest flow rate capability of any commercially available two-pressure humidity generator.

The Model G9 produces highly accurate humidity values based on the NIST proven "two-pressure" humidity generation technique. This system will generate a variety of humidity values such as %RH, dew point, frost point, ppm, or vapor pressure. The system is computer controlled, allowing it to run at fixed points, or multipoint profiles, completely unattended.

Principle of Operation

Using the two-pressure technique, humidity is generated by fully saturating gas at a known temperature and pressure, then reducing the pressure to a lower value (typically ambient) at the same temperature. The humidity produced by this technique is determined solely from measurements of temperature and pressure, and does not rely on measurement of the water vapour content.

High Temperature, High Flow Capability

With chamber temperatures up to 85°C and flow rates to 150 standard liters per minute, the G9 boasts the highest temperature, highest flow rate capability of any commercially available two-pressure humidity generator.

Supplier's Site Datasheet

Technical Specifications

  RH Systems
Product Category Gas Generation Equipment
Product Number G9
Product Name Humidity Generator
Generator Type Humidity / Water Vapor
Technology Two-Pressure Two-Temperature Hybrid Humidity
Features & Approvals Portable
Output Flow Rate 25 to 150 SLM (52.97 to 318 SCFH)
Unlock Full Specs
to access all available technical data

Similar Products

Holtec NitroBreeze Series Nitrogen Generator - holtec-nitrobreeze-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 53.81 to 2860 SLM (114 to 6060 SCFH)
Outlet Pressure 150 psi (106 m H2O)
View Details
Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Dew Point Generator - G2 - RH Systems
Specs
Generator Type Humidity / Water Vapor
Technology Two-Pressure Two-Temperature Hybrid Humidity
Output Flow Rate 5 to 100 SLM (10.59 to 212 SCFH)
View Details