RH Systems Dew Point Generator G2

Description
The G2 produces highly accurate humidity values based on RH Systems' unique hybrid combination of the NIST proven "two-pressure" and "two-temperature" humidity generation techniques. It delivers a humidified gas stream, accurately controlled to a variety of user selectable humidity parameters such as %RH, dew point, frost point, ppm, or vapor pressure. By accurately measuring the temperature and pressure at the point where the humidified gas is utilized, the G2 automatically adjusts for changes in dynamic conditions such as heat load or ambient pressure variation. High Flow Capability With flow rate capacity up to 100 standard liters per minute, the G2 ensures your external volume or test chamber rapidly achieves a stable, homogeneous humidity condition based on your defined RH or dew point setting. Multiple External Temperatures Three separate external temperature connections allow for determination of %RH at three completely independent temperatures. By splitting the high-flow gas stream and feeding into three separate chambers, with each chamber controlled at a different temperature, three unique %RH values will be produced. The G2 computes the resulting %RH at each of these three chambers based on the three external temperature measurements. Alternatively, install up to three temperature probes in one chamber to measure uniformity of temperature and its result on %RH.
Datasheet
Description
The G2 produces highly accurate humidity values based on RH Systems' unique hybrid combination of the NIST proven "two-pressure" and "two-temperature" humidity generation techniques. It delivers a humidified gas stream, accurately controlled to a variety of user selectable humidity parameters such as %RH, dew point, frost point, ppm, or vapor pressure. By accurately measuring the temperature and pressure at the point where the humidified gas is utilized, the G2 automatically adjusts for changes in dynamic conditions such as heat load or ambient pressure variation. High Flow Capability With flow rate capacity up to 100 standard liters per minute, the G2 ensures your external volume or test chamber rapidly achieves a stable, homogeneous humidity condition based on your defined RH or dew point setting. Multiple External Temperatures Three separate external temperature connections allow for determination of %RH at three completely independent temperatures. By splitting the high-flow gas stream and feeding into three separate chambers, with each chamber controlled at a different temperature, three unique %RH values will be produced. The G2 computes the resulting %RH at each of these three chambers based on the three external temperature measurements. Alternatively, install up to three temperature probes in one chamber to measure uniformity of temperature and its result on %RH.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Generator - G2 - RH Systems
Albuquerque, NM, USA
Dew Point Generator
G2
Dew Point Generator G2
The G2 produces highly accurate humidity values based on RH Systems' unique hybrid combination of the NIST proven "two-pressure" and "two-temperature" humidity generation techniques. It delivers a humidified gas stream, accurately controlled to a variety of user selectable humidity parameters such as %RH, dew point, frost point, ppm, or vapor pressure. By accurately measuring the temperature and pressure at the point where the humidified gas is utilized, the G2 automatically adjusts for changes in dynamic conditions such as heat load or ambient pressure variation. High Flow Capability With flow rate capacity up to 100 standard liters per minute, the G2 ensures your external volume or test chamber rapidly achieves a stable, homogeneous humidity condition based on your defined RH or dew point setting. Multiple External Temperatures Three separate external temperature connections allow for determination of %RH at three completely independent temperatures. By splitting the high-flow gas stream and feeding into three separate chambers, with each chamber controlled at a different temperature, three unique %RH values will be produced. The G2 computes the resulting %RH at each of these three chambers based on the three external temperature measurements. Alternatively, install up to three temperature probes in one chamber to measure uniformity of temperature and its result on %RH.

The G2 produces highly accurate humidity values based on RH Systems' unique hybrid combination of the NIST proven "two-pressure" and "two-temperature" humidity generation techniques. It delivers a humidified gas stream, accurately controlled to a variety of user selectable humidity parameters such as %RH, dew point, frost point, ppm, or vapor pressure. By accurately measuring the temperature and pressure at the point where the humidified gas is utilized, the G2 automatically adjusts for changes in dynamic conditions such as heat load or ambient pressure variation.

High Flow Capability

With flow rate capacity up to 100 standard liters per minute, the G2 ensures your external volume or test chamber rapidly achieves a stable, homogeneous humidity condition based on your defined RH or dew point setting.

Multiple External Temperatures

Three separate external temperature connections allow for determination of %RH at three completely independent temperatures. By splitting the high-flow gas stream and feeding into three separate chambers, with each chamber controlled at a different temperature, three unique %RH values will be produced. The G2 computes the resulting %RH at each of these three chambers based on the three external temperature measurements. Alternatively, install up to three temperature probes in one chamber to measure uniformity of temperature and its result on %RH.

Supplier's Site Datasheet

Technical Specifications

  RH Systems
Product Category Gas Generation Equipment
Product Number G2
Product Name Dew Point Generator
Generator Type Humidity / Water Vapor
Technology Two-Pressure Two-Temperature Hybrid Humidity
Output Flow Rate 5 to 100 SLM (10.59 to 212 SCFH)
Outlet Pressure 14.5 to 174 psi (10.21 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Humidity Generator - G9 - RH Systems
Specs
Generator Type Humidity / Water Vapor
Technology Two-Pressure Two-Temperature Hybrid Humidity
Features & Approvals Portable
View Details