RFID, Inc. OEM 13.56 MHz Reader Model HF-3020

Description
ISO 15693 and 14443A/B from a single Reader Automatically detects Tag type and reads UID RS232 Power LED Read LED Single or Duplicate Report or Polling Read Modes
Description
ISO 15693 and 14443A/B from a single Reader Automatically detects Tag type and reads UID RS232 Power LED Read LED Single or Duplicate Report or Polling Read Modes

Suppliers

Company
Product
Description
Supplier Links
Aurora, CO, USA
OEM 13.56 MHz Reader
Model HF-3020
OEM 13.56 MHz Reader Model HF-3020
ISO 15693 and 14443A/B from a single Reader Automatically detects Tag type and reads UID RS232 Power LED Read LED Single or Duplicate Report or Polling Read Modes
  • ISO 15693 and 14443A/B from a single Reader
  • Automatically detects Tag type and reads UID
  • RS232
  • Power LED
  • Read LED
  • Single or Duplicate Report or Polling Read Modes
Supplier's Site

Technical Specifications

  RFID, Inc.
Product Category RFID Readers
Product Number Model HF-3020
Product Name OEM 13.56 MHz Reader
Interface RS232
Unlock Full Specs
to access all available technical data

Similar Products

RFID read/write head HF - DTI111 - ifm efector inc.
Specs
Interface IO-Link
Features ReadWrite
Frequency 1.36E7 Hz
View Details
RFID Write/Read Devices -  - SICK
Specs
Features ReadWrite; Noncontact
Frequency 1.36E7 Hz
Detection Range 100.00 cm (39.37 inch)
View Details
Specs
Operating Temperature 5 to 40 C (41 to 104 F)
View Details