Printronix, Inc. T5000r Online Data Validation System

Description
Based on the 5r Multi-Technology Platform, the ThermaLine™ T5000r family is an industrial thermal bar code printer designed to operate in challenging environments. Through leadership by design, the T5000r combines reliability, utility, power and flexibility for demanding environments and provides the open migration to RFID for future requirements. The T5000r supports the widest range of connectivity and control without sacrificing performance and provides the ability to meet new application and compliance requirements. The T5000r integrates real world experience that readily adapts to emerging standards. The T5000r firmware can be upgraded to keep pace with new thermal bar code printing innovations and applications. KEY FEATURES • 32-bit processor for ultra-fast processing and throughput performance • 32MB SDRAM memory and 8MB Flash with font and image storage capability • 625m ribbon reduces downtime and supply cost • Smart Ready design provides the migration path for future RFID implementation • Embedded Zebra, TEC, Intermec, Sato and Datamax programming language support • XML forms printing with embedded industry standard forms and templates • Unicode with TrueType font support for worldwide compliance and local printing requirements • Printronix Extensible Markup Language (PXML) interface enables real-time printer management and job control GUARANTEED BAR CODE QUALITY The T5000r delivers dependable and reliable bar code printing for compliance labeling and accommodates higher density bar codes, increased graphics or smaller text with snap-in print heads. When used in conjunction with ODV™ technology (Online Data Validation), the T5000r provides verification of scannable bar codes at the point of label creation. Designed as RFID Smart Ready, the T5000r converts to an UHF RFID printer encoder as RFID requirements enter the supply chain. Combining bar code compliance and RFID technology the T5000r links bar code and EPC data together for storage, retrieval, electronic audits and data synchronization.
Description
Based on the 5r Multi-Technology Platform, the ThermaLine™ T5000r family is an industrial thermal bar code printer designed to operate in challenging environments. Through leadership by design, the T5000r combines reliability, utility, power and flexibility for demanding environments and provides the open migration to RFID for future requirements. The T5000r supports the widest range of connectivity and control without sacrificing performance and provides the ability to meet new application and compliance requirements. The T5000r integrates real world experience that readily adapts to emerging standards. The T5000r firmware can be upgraded to keep pace with new thermal bar code printing innovations and applications. KEY FEATURES • 32-bit processor for ultra-fast processing and throughput performance • 32MB SDRAM memory and 8MB Flash with font and image storage capability • 625m ribbon reduces downtime and supply cost • Smart Ready design provides the migration path for future RFID implementation • Embedded Zebra, TEC, Intermec, Sato and Datamax programming language support • XML forms printing with embedded industry standard forms and templates • Unicode with TrueType font support for worldwide compliance and local printing requirements • Printronix Extensible Markup Language (PXML) interface enables real-time printer management and job control GUARANTEED BAR CODE QUALITY The T5000r delivers dependable and reliable bar code printing for compliance labeling and accommodates higher density bar codes, increased graphics or smaller text with snap-in print heads. When used in conjunction with ODV™ technology (Online Data Validation), the T5000r provides verification of scannable bar codes at the point of label creation. Designed as RFID Smart Ready, the T5000r converts to an UHF RFID printer encoder as RFID requirements enter the supply chain. Combining bar code compliance and RFID technology the T5000r links bar code and EPC data together for storage, retrieval, electronic audits and data synchronization.

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
T5000r Online Data Validation System
T5000r Online Data Validation System
Based on the 5r Multi-Technology Platform, the ThermaLine™ T5000r family is an industrial thermal bar code printer designed to operate in challenging environments. Through leadership by design, the T5000r combines reliability, utility, power and flexibility for demanding environments and provides the open migration to RFID for future requirements. The T5000r supports the widest range of connectivity and control without sacrificing performance and provides the ability to meet new application and compliance requirements. The T5000r integrates real world experience that readily adapts to emerging standards. The T5000r firmware can be upgraded to keep pace with new thermal bar code printing innovations and applications. KEY FEATURES • 32-bit processor for ultra-fast processing and throughput performance • 32MB SDRAM memory and 8MB Flash with font and image storage capability • 625m ribbon reduces downtime and supply cost • Smart Ready design provides the migration path for future RFID implementation • Embedded Zebra, TEC, Intermec, Sato and Datamax programming language support • XML forms printing with embedded industry standard forms and templates • Unicode with TrueType font support for worldwide compliance and local printing requirements • Printronix Extensible Markup Language (PXML) interface enables real-time printer management and job control GUARANTEED BAR CODE QUALITY The T5000r delivers dependable and reliable bar code printing for compliance labeling and accommodates higher density bar codes, increased graphics or smaller text with snap-in print heads. When used in conjunction with ODV™ technology (Online Data Validation), the T5000r provides verification of scannable bar codes at the point of label creation. Designed as RFID Smart Ready, the T5000r converts to an UHF RFID printer encoder as RFID requirements enter the supply chain. Combining bar code compliance and RFID technology the T5000r links bar code and EPC data together for storage, retrieval, electronic audits and data synchronization.

Based on the 5r Multi-Technology Platform, the ThermaLine™
T5000r family is an industrial thermal bar code printer designed to operate in challenging environments. Through leadership by design, the T5000r combines reliability, utility, power and flexibility for demanding environments and provides the open migration to RFID for future requirements. The T5000r supports the widest range of connectivity and control without sacrificing performance and provides the ability to meet new application and compliance requirements. The T5000r integrates real world experience that readily adapts to emerging standards. The T5000r firmware can be upgraded to keep pace with new thermal
bar code printing innovations and applications.

KEY FEATURES
• 32-bit processor for ultra-fast processing and throughput performance
• 32MB SDRAM memory and 8MB Flash with font and image storage capability
• 625m ribbon reduces downtime and supply cost
• Smart Ready design provides the migration path for future RFID implementation
• Embedded Zebra, TEC, Intermec, Sato and Datamax programming language support
• XML forms printing with embedded industry standard forms and templates
• Unicode with TrueType font support for worldwide compliance and local
printing requirements
• Printronix Extensible Markup Language (PXML) interface enables real-time printer
management and job control

GUARANTEED BAR CODE QUALITY
The T5000r delivers dependable and reliable bar code printing for compliance labeling and accommodates higher density bar codes, increased graphics or smaller text with snap-in print heads. When used in conjunction with ODV™ technology (Online Data Validation), the T5000r provides verification of scannable bar codes at the point of label creation. Designed as RFID Smart Ready, the T5000r converts to an UHF RFID printer encoder as RFID requirements enter the supply chain. Combining bar code compliance and RFID technology the T5000r links bar code and EPC data together for storage, retrieval, electronic audits and data synchronization.

Technical Specifications

  Printronix, Inc.
Product Category RFID Readers
Product Number T5000r Online Data Validation System
Operating Temperature 5 to 40 C (41 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

RFID Reader Modules - 2084-EPD-304-N1002-ND - DigiKey
Specs
Interface USB
Frequency 1.36E7 Hz
View Details
RFID Write/Read Devices -  - SICK
Specs
Features ReadWrite; Noncontact
Frequency 1.36E7 Hz
Detection Range 100.00 cm (39.37 inch)
View Details
RFID Reader Modules - 2330-ANT410-ND - DigiKey
Specs
Frequency 1.36E7 Hz
View Details
3 suppliers