RFID, Inc. 13.56 MHz Inlay Labels - Square

Description
Material: Paper, PET, PVC; Packaging: Single/Fanfold/Roll
Description
Material: Paper, PET, PVC; Packaging: Single/Fanfold/Roll

Suppliers

Company
Product
Description
Supplier Links
Aurora, CO, USA
13.56 MHz Inlay Labels - Square
13.56 MHz Inlay Labels - Square
Material: Paper, PET, PVC; Packaging: Single/Fanfold/Roll

Material: Paper, PET, PVC; Packaging: Single/Fanfold/Roll

Supplier's Site

Technical Specifications

  RFID, Inc.
Product Category RFID Tags
Product Name 13.56 MHz Inlay Labels - Square
Technology Passive
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
T2s - t2s - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
Specs
Technology Passive
Frequency 1.36E7 Hz
Operating Temperature ? to 125 C (? to 257 F)
View Details