RFID, Inc. 13.56 MHz High Freq High Temp Tag Model HF-1772-HT

Description
Model HF-1772-HT 22mm High Temperature Tag
Description
Model HF-1772-HT 22mm High Temperature Tag

Suppliers

Company
Product
Description
Supplier Links
Aurora, CO, USA
13.56 MHz High Freq High Temp Tag
Model HF-1772-HT
13.56 MHz High Freq High Temp Tag Model HF-1772-HT
Model HF-1772-HT 22mm High Temperature Tag

Model HF-1772-HT 22mm High Temperature Tag

Supplier's Site

Technical Specifications

  RFID, Inc.
Product Category RFID Tags
Product Number Model HF-1772-HT
Product Name 13.56 MHz High Freq High Temp Tag
Technology Passive
Unlock Full Specs
to access all available technical data

Similar Products

RFID tag - ZH4345 - ifm efector inc.
ifm efector inc.
Specs
Frequency 8.65E8 to 9.28E8 Hz
Memory 688 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
T2s - t2s - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
R³2 Transponder - Model 1796 - RFID, Inc.
Specs
Technology Passive
Frequency 125000 Hz
Memory 256 bits
View Details