REB Storage Systems International Vestil Portable Steel Hoppers VES071

Description
Vestil Portable Steel Hoppers Durable 12 Gauge All Welded Construction Slope Front for Easy Loading and Dumping Fork Pockets & Casters for Full Portability Portable Steel Hoppers make handling waste and bulk material safer and more convenient. Fork truck entry tubes are designed to move hopper over rough terrain (not to be used as a self-dumping hopper). Usable fork pockets are 7" x 2" on 21 5/8-inch centers (11 5/8" fork pocket center for 1/2 cubic yard capacity models only). Foot operated caster lock is included. Units tilt with assistance from operator handle for dumping contents. Welded construction for durability. FOB-Shipping Point.
Description
Vestil Portable Steel Hoppers Durable 12 Gauge All Welded Construction Slope Front for Easy Loading and Dumping Fork Pockets & Casters for Full Portability Portable Steel Hoppers make handling waste and bulk material safer and more convenient. Fork truck entry tubes are designed to move hopper over rough terrain (not to be used as a self-dumping hopper). Usable fork pockets are 7" x 2" on 21 5/8-inch centers (11 5/8" fork pocket center for 1/2 cubic yard capacity models only). Foot operated caster lock is included. Units tilt with assistance from operator handle for dumping contents. Welded construction for durability. FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
Vestil Portable Steel Hoppers - VES071 - REB Storage Systems International
Chicago, IL, USA
Vestil Portable Steel Hoppers
VES071
Vestil Portable Steel Hoppers VES071
Vestil Portable Steel Hoppers Durable 12 Gauge All Welded Construction Slope Front for Easy Loading and Dumping Fork Pockets & Casters for Full Portability Portable Steel Hoppers make handling waste and bulk material safer and more convenient. Fork truck entry tubes are designed to move hopper over rough terrain (not to be used as a self-dumping hopper). Usable fork pockets are 7" x 2" on 21 5/8-inch centers (11 5/8" fork pocket center for 1/2 cubic yard capacity models only). Foot operated caster lock is included. Units tilt with assistance from operator handle for dumping contents. Welded construction for durability. FOB-Shipping Point.

Vestil Portable Steel Hoppers

  • Durable 12 Gauge All Welded Construction
  • Slope Front for Easy Loading and Dumping
  • Fork Pockets & Casters for Full Portability

Portable Steel Hoppers make handling waste and bulk material safer and more convenient. Fork truck entry tubes are designed to move hopper over rough terrain (not to be used as a self-dumping hopper). Usable fork pockets are 7" x 2" on 21 5/8-inch centers (11 5/8" fork pocket center for 1/2 cubic yard capacity models only). Foot operated caster lock is included. Units tilt with assistance from operator handle for dumping contents. Welded construction for durability. FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Hoppers
Product Number VES071
Product Name Vestil Portable Steel Hoppers
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Type Metering
Length 236 inch (6000 mm)
View Details
Extra Heavy Duty Hopper-7 Gauge - MEC218 - REB Storage Systems International
REB Storage Systems International
Specs
Capacity 6000 lbs (2721 kg)
Volume 2 cubic yards (1.53 cubic meters)
Length 69.5 inch (1765 mm)
View Details
Metalfab Self Standing Static Bin/Hopper - 3 c/f -  - Metalfab, Inc.
Specs
Type Dry Flow
Volume 0.1111 to 0.5555 cubic yards (0.0850 to 0.4248 cubic meters)
Length 30 inch (762 mm)
View Details