REB Storage Systems International Vestil Self Dumping Steel Hoppers VES035

Description
Vestil Self Dumping Steel Hoppers Value Priced All Welded Construction Capacities to 6000lbs Durable Powder Coat Finish 70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.
Description
Vestil Self Dumping Steel Hoppers Value Priced All Welded Construction Capacities to 6000lbs Durable Powder Coat Finish 70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
Vestil Self Dumping Steel Hoppers - VES035 - REB Storage Systems International
Chicago, IL, USA
Vestil Self Dumping Steel Hoppers
VES035
Vestil Self Dumping Steel Hoppers VES035
Vestil Self Dumping Steel Hoppers Value Priced All Welded Construction Capacities to 6000lbs Durable Powder Coat Finish 70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.

Vestil Self Dumping Steel Hoppers

  • Value Priced
  • All Welded Construction
  • Capacities to 6000lbs
  • Durable Powder Coat Finish

70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Hoppers
Product Number VES035
Product Name Vestil Self Dumping Steel Hoppers
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Medium Duty Hopper-12 Gauge - MEC211A - REB Storage Systems International
REB Storage Systems International
Specs
Capacity 2000 lbs (907 kg)
Volume 2.5 cubic yards (1.91 cubic meters)
Length 69.5 inch (1765 mm)
View Details
Bag Dump Hopper -  - Metalfab, Inc.
Metalfab, Inc.
Specs
Type Metering
Length 27.25 inch (692 mm)
Width/Diameter 33.5 inch (851 mm)
View Details
Dri-Air® Drying Hopper -  - DME Company
Specs
Type Dry Flow
Capacity 5 to 600 lbs (2.27 to 272 kg)
Length 12 to 97 inch (305 to 2464 mm)
View Details