REB Storage Systems International MLM Economy Van Ramps MLM601

Description
MLM Economy Van Ramps These economy van ramps have a serrated deck surface for sure footing. An optional perforated surface is also available. The ends are cut off-not rounded. Side rails are 4 1/2" high. The perfect ramp if you are unloading and have minimal use requirements. Other sizes available. FOB-Shipping Point. There is a special high angle bump at the bottom of the ramp This makes the first 10" a slightly steeper slope and allows the ramp to go down lower than standard models. Straight ramps are available for easy access when loading heavy objects onto trailers.
Description
MLM Economy Van Ramps These economy van ramps have a serrated deck surface for sure footing. An optional perforated surface is also available. The ends are cut off-not rounded. Side rails are 4 1/2" high. The perfect ramp if you are unloading and have minimal use requirements. Other sizes available. FOB-Shipping Point. There is a special high angle bump at the bottom of the ramp This makes the first 10" a slightly steeper slope and allows the ramp to go down lower than standard models. Straight ramps are available for easy access when loading heavy objects onto trailers.

Suppliers

Company
Product
Description
Supplier Links
MLM Economy Van Ramps - MLM601 - REB Storage Systems International
Chicago, IL, USA
MLM Economy Van Ramps
MLM601
MLM Economy Van Ramps MLM601
MLM Economy Van Ramps These economy van ramps have a serrated deck surface for sure footing. An optional perforated surface is also available. The ends are cut off-not rounded. Side rails are 4 1/2" high. The perfect ramp if you are unloading and have minimal use requirements. Other sizes available. FOB-Shipping Point. There is a special high angle bump at the bottom of the ramp This makes the first 10" a slightly steeper slope and allows the ramp to go down lower than standard models. Straight ramps are available for easy access when loading heavy objects onto trailers.

MLM Economy Van Ramps
These economy van ramps have a serrated deck surface for sure footing. An optional perforated surface is also available. The ends are cut off-not rounded. Side rails are 4 1/2" high. The perfect ramp if you are unloading and have minimal use requirements. Other sizes available. FOB-Shipping Point.
There is a special high angle bump at the bottom of the ramp This makes the first 10" a slightly steeper slope and allows the ramp to go down lower than standard models. Straight ramps are available for easy access when loading heavy objects onto trailers.

Technical Specifications

  REB Storage Systems International
Product Category Dock Equipment
Product Number MLM601
Product Name MLM Economy Van Ramps
Equipment Type Dock Ramp
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Top Of Ground Dock Lift - 612812 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 12000 lbs (5442 kg)
View Details
Trak Armor - Door Track Protector - TA36HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 36 inch (914 mm)
Weight 84 lbs (38.1 kg)
View Details
VESTIL Edge-O-Dock Levelers - VES804 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 25000 lbs (11338 kg)
Length 324 inch (8230 mm)
View Details