RDP Electrosense Model 45 Tension/Compression Universal Load Cell SLC45/000500

Description
Our SLC45 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC45 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC45 load sensor is not exposed to load or force in excess of its capability. The range of model SLC45 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC45 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC45 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC45 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC45 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC45 load sensor is not exposed to load or force in excess of its capability. The range of model SLC45 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC45 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC45 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model 45 Tension/Compression Universal Load Cell - SLC45/000500 - RDP Electrosense
Pottstown, PA, United States
Model 45 Tension/Compression Universal Load Cell
SLC45/000500
Model 45 Tension/Compression Universal Load Cell SLC45/000500
Our SLC45 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC45 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC45 load sensor is not exposed to load or force in excess of its capability. The range of model SLC45 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC45 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC45 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC45 load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC45 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell.
Care should be taken to ensure that the model SLC45 load sensor is not exposed to load or force in excess of its capability. The range of model SLC45 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC45 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC45 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC45/000500
Product Name Model 45 Tension/Compression Universal Load Cell
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 13 Compression Load Cell - SLC13/0250* - RDP Electrosense
Specs
Force Rating 250 lbs (113 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model RLT Tension Load Cell - RLT0020 - RDP Electrosense
Specs
Force Rating 44.1 lbs (20 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model 43 Compression Load Cell - SLC43/000250 - RDP Electrosense
Specs
Force Rating 250 lbs (113 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model D Through-Hole Compression Load Cell - SLC-D00500 - RDP Electrosense
Specs
Force Measured Compression
Device Sensor Element / Chip
Operating Temperature -65 to 250 F (-54 to 121 C)
View Details