RDP Electrosense Model 41 Tension/Compression Universal Load Cell SLC41/003000

Description
Our SLC41 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC41 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC41 load sensor is not exposed to load or force in excess of its capability. The range of model SLC41 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC41 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC41 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC41 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC41 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC41 load sensor is not exposed to load or force in excess of its capability. The range of model SLC41 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC41 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC41 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model 41 Tension/Compression Universal Load Cell - SLC41/003000 - RDP Electrosense
Pottstown, PA, United States
Model 41 Tension/Compression Universal Load Cell
SLC41/003000
Model 41 Tension/Compression Universal Load Cell SLC41/003000
Our SLC41 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC41 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC41 load sensor is not exposed to load or force in excess of its capability. The range of model SLC41 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC41 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC41 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC41 load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC41 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell.
Care should be taken to ensure that the model SLC41 load sensor is not exposed to load or force in excess of its capability. The range of model SLC41 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC41 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC41 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC41/003000
Product Name Model 41 Tension/Compression Universal Load Cell
Force Rating 3000 lbs (1361 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model MPB Compression Load Cell - SLC-MPB-T0010 - RDP Electrosense
Specs
Force Rating 20000 lbs (9070 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Model 43 Compression Load Cell - SLC43/020000 - RDP Electrosense
Specs
Force Rating 20000 lbs (9070 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model RM Tension Load Cell - L2 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Model 41 Tension/Compression Universal Load Cell - SLC41/005000* - RDP Electrosense
Specs
Force Rating 5000 lbs (2268 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details