RDP Electrosense Model 73 Compression Load Cell SLC73/010000

Description
The SLC73 load cell should be mounted on a hard, flat surface. Our SLC73 compression load cell measures the force applied to the load button. Care should be taken to ensure that the model SLC73 load sensor is not exposed to load or force in excess of its capability. The range of model SLC73 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC73 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC73 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
The SLC73 load cell should be mounted on a hard, flat surface. Our SLC73 compression load cell measures the force applied to the load button. Care should be taken to ensure that the model SLC73 load sensor is not exposed to load or force in excess of its capability. The range of model SLC73 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC73 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC73 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model 73 Compression Load Cell - SLC73/010000 - RDP Electrosense
Pottstown, PA, United States
Model 73 Compression Load Cell
SLC73/010000
Model 73 Compression Load Cell SLC73/010000
The SLC73 load cell should be mounted on a hard, flat surface. Our SLC73 compression load cell measures the force applied to the load button. Care should be taken to ensure that the model SLC73 load sensor is not exposed to load or force in excess of its capability. The range of model SLC73 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC73 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC73 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

The SLC73 load cell should be mounted on a hard, flat surface. Our SLC73 compression load cell measures the force applied to the load button.
Care should be taken to ensure that the model SLC73 load sensor is not exposed to load or force in excess of its capability. The range of model SLC73 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC73 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC73 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC73/010000
Product Name Model 73 Compression Load Cell
Force Rating 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model RLT Tension Load Cell - RLT0075 - RDP Electrosense
Specs
Force Rating 165 lbs (75 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model 43 Compression Load Cell - SLC43/000500 - RDP Electrosense
Specs
Force Rating 500 lbs (227 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model D Through-Hole Compression Load Cell - Frame sizes available for each range (see table above for dimensions) - RDP Electrosense
Specs
Force Measured Compression
Device Sensor Element / Chip
Operating Temperature -65 to 250 F (-54 to 121 C)
View Details
Model 13 Compression Load Cell - SLC13G0500 - RDP Electrosense
Specs
Force Rating 1.1 lbs (0.4999 kg)
Force Measured Compression
Output Analog Voltage
View Details