RDP Electrosense Model RLU Tension/Compression Universal Load Cell RLU00500

Description
Our RLU load cell or force sensor is a device which converts load or force into an electrical signal. The RLU load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model RLU load sensor is not exposed to load or force in excess of its capability. The range of model RLU tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLU transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLU we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our RLU load cell or force sensor is a device which converts load or force into an electrical signal. The RLU load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model RLU load sensor is not exposed to load or force in excess of its capability. The range of model RLU tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLU transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLU we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model RLU Tension/Compression Universal Load Cell - RLU00500 - RDP Electrosense
Pottstown, PA, United States
Model RLU Tension/Compression Universal Load Cell
RLU00500
Model RLU Tension/Compression Universal Load Cell RLU00500
Our RLU load cell or force sensor is a device which converts load or force into an electrical signal. The RLU load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model RLU load sensor is not exposed to load or force in excess of its capability. The range of model RLU tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLU transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLU we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our RLU load cell or force sensor is a device which converts load or force into an electrical signal.
The RLU load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell.
Care should be taken to ensure that the model RLU load sensor is not exposed to load or force in excess of its capability. The range of model RLU tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The RLU transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLU we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number RLU00500
Product Name Model RLU Tension/Compression Universal Load Cell
Force Measured Tension; Compression
Unlock Full Specs
to access all available technical data

Similar Products

Model 53 Compression Load Cell - SLC53/10000* - RDP Electrosense
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 43 Compression Load Cell - SLC43/015000 - RDP Electrosense
Specs
Force Rating 15000 lbs (6803 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 43 Compression Load Cell - SLC43/100000 - RDP Electrosense
Specs
Force Rating 100000 lbs (45351 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 47 Tension/Compression Universal Load Cell - SLC47/005000 - RDP Electrosense
Specs
Force Rating 5000 lbs (2268 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details