RDP Electrosense Model RM Tension Load Cell SLC-RM003000

Description
Our SLC-RM load cell or force sensor is a device which converts load or force into an electrical signal. A tension load cell measures the tension force applied between the top and bottom mounting threads. Care should be taken to ensure that the model SLC-RM load sensor is not exposed to load or force in excess of its capability. The range of model SLC-RM tension load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-RM transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-RM we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC-RM load cell or force sensor is a device which converts load or force into an electrical signal. A tension load cell measures the tension force applied between the top and bottom mounting threads. Care should be taken to ensure that the model SLC-RM load sensor is not exposed to load or force in excess of its capability. The range of model SLC-RM tension load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-RM transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-RM we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model RM Tension Load Cell - SLC-RM003000 - RDP Electrosense
Pottstown, PA, United States
Model RM Tension Load Cell
SLC-RM003000
Model RM Tension Load Cell SLC-RM003000
Our SLC-RM load cell or force sensor is a device which converts load or force into an electrical signal. A tension load cell measures the tension force applied between the top and bottom mounting threads. Care should be taken to ensure that the model SLC-RM load sensor is not exposed to load or force in excess of its capability. The range of model SLC-RM tension load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-RM transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-RM we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC-RM load cell or force sensor is a device which converts load or force into an electrical signal.
A tension load cell measures the tension force applied between the top and bottom mounting threads.
Care should be taken to ensure that the model SLC-RM load sensor is not exposed to load or force in excess of its capability. The range of model SLC-RM tension load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC-RM transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-RM we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC-RM003000
Product Name Model RM Tension Load Cell
Force Measured Tension
Unlock Full Specs
to access all available technical data

Similar Products

Model RM Tension Load Cell - SLC-RM030000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Model 34 Tension/Compression Universal Load Cell - SLC34/0250 - RDP Electrosense
Specs
Force Rating 250 lbs (113 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 53 Compression Load Cell - SLC53/01000* - RDP Electrosense
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 13 Compression Load Cell - SLC13G0250 - RDP Electrosense
Specs
Force Rating 0.5511 lbs (0.2500 kg)
Force Measured Compression
Output Analog Voltage
View Details