RDP Electrosense Model RLC Compression Load Cell RLC02500

Description
Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load button. Care should be taken to ensure that the model RLC load sensor is not exposed to load or force in excess of its capability. The range of model RLC compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLC transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLC we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load button. Care should be taken to ensure that the model RLC load sensor is not exposed to load or force in excess of its capability. The range of model RLC compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLC transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLC we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model RLC Compression Load Cell - RLC02500 - RDP Electrosense
Pottstown, PA, United States
Model RLC Compression Load Cell
RLC02500
Model RLC Compression Load Cell RLC02500
Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load button. Care should be taken to ensure that the model RLC load sensor is not exposed to load or force in excess of its capability. The range of model RLC compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLC transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLC we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our RLC load cell or force sensor is a device which converts load or force into an electrical signal.
The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load button.
Care should be taken to ensure that the model RLC load sensor is not exposed to load or force in excess of its capability. The range of model RLC compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The RLC transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLC we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number RLC02500
Product Name Model RLC Compression Load Cell
Force Rating 5512 lbs (2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 43 Compression Load Cell - SLC43/000100 - RDP Electrosense
Specs
Force Rating 100 lbs (45.35 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model RLW Industrial Weighing Compression Load Cell - RLW0010 - RDP Electrosense
Specs
Force Rating 22.05 lbs (10 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 73 Compression Load Cell - SLC73/200000 - RDP Electrosense
Specs
Force Rating 200000 lbs (90703 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model UG Tension/Compression Universal Load Cell - SLC-UG007500 - RDP Electrosense
Specs
Force Rating 7500 lbs (3401 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details